Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Reflector Inner Diameter | 19.2mm |
---|---|
Reflector Overall Height | 19.5mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
Accessory Type | LED Reflector |
Beam Angle | 50 |
Led Reflector, Led Bxra-C0800/1200/2000 | Newark Electronics |
LED REFLECTOR, LED BXRA-C0800/1200/2000 | element14 |
BROOKE Series Round 1 Position ╪ 45 x 19.5 mm Wide Beam Reflector | Future Electronics |
REFLECTOR ROUND 1 POS 45MM OD 19.5MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a C11508"BROOKE-W?
Additional datasheets, footprints and schematics for C11508"BROOKE-W are listed on our Part Details page. You can also find images and similar parts to C11508"BROOKE-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11508"BROOKE-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11508"BROOKE-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11508"BROOKE-W fall under?
The C11508"BROOKE-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11508"BROOKE-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11508"BROOKE-W you can contact the distributor directly for product support, shipping queries etc.
Is the C11508"BROOKE-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11508"BROOKE-W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for C11508"BROOKE-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11508"BROOKE-W often in real-time on the comparison pages.
What if I can't find stock of C11508"BROOKE-W?
You can fill out our help required form which you can use to request a quote for C11508"BROOKE-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.