Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
329
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
-
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
element14
from US$2.05
|
-
|
Buy Now | |
Farnell
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | - |
Lens Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Reflector |
For Use With | Osram Oslon Series LEDs |
Spotlight | Transfer Multisort Elektronik |
Regina LED Reflector 19mm Dia. Real Spot | RS |
Led Reflector, 5+, 19Mm, Polycarbonate | Newark Electronics |
REGINA Series 1 Position ╪ 19 x 15.3 mm Round Real Spot Beam Reflector | Future Electronics |
Reflector Is Made Of Aluminum Coated PC | Avnet America |
OSRAM OSLON 19MM REFLECTOR, | Farnell |
Where can I find additional details, specifications and documents for a C11347_REGINA.?
Additional datasheets, footprints and schematics for C11347_REGINA. are listed on our Part Details page. You can also find images and similar parts to C11347_REGINA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11347_REGINA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11347_REGINA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11347_REGINA. fall under?
The C11347_REGINA. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11347_REGINA. when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11347_REGINA. you can contact the distributor directly for product support, shipping queries etc.
Is the C11347_REGINA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11347_REGINA. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for C11347_REGINA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11347_REGINA. often in real-time on the comparison pages.
What if I can't find stock of C11347_REGINA.?
You can fill out our help required form which you can use to request a quote for C11347_REGINA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.