Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | 7 LED Optic |
---|---|
Beam Type | Medium |
LED Lens Colour | Transparent |
Lens Diameter | 38mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Multi-LED Lens |
For Use With | Luxeon Rebel Series LEDs |
LUXEON REBEL, 38MM 7 LED OPTIC MED | element14 |
Where can I find additional details, specifications and documents for a C11232_RER-7-MD?
Additional datasheets, footprints and schematics for C11232_RER-7-MD are listed on our Part Details page. You can also find images and similar parts to C11232_RER-7-MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11232_RER-7-MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11232_RER-7-MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11232_RER-7-MD fall under?
The C11232_RER-7-MD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11232_RER-7-MD when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11232_RER-7-MD you can contact the distributor directly for product support, shipping queries etc.
Is the C11232_RER-7-MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11232_RER-7-MD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for C11232_RER-7-MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11232_RER-7-MD often in real-time on the comparison pages.
What if I can't find stock of C11232_RER-7-MD?
You can fill out our help required form which you can use to request a quote for C11232_RER-7-MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.