Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coaxial Cable Type | RG59B |
---|---|
Wire Gauge | 23AWG |
Impedance | 73ohm |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Jacket Color | Black |
Jacket Material | PVC |
RoHS Compliant | Yes |
Coax Cable, Rg59B, 73 Ohm, 23Awg, 1000Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a C1106.41.01?
Additional datasheets, footprints and schematics for C1106.41.01 are listed on our Part Details page. You can also find images and similar parts to C1106.41.01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1106.41.01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1106.41.01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1106.41.01 fall under?
The C1106.41.01 is listed under Cable, Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to C1106.41.01 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1106.41.01 you can contact the distributor directly for product support, shipping queries etc.
Is the C1106.41.01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C1106.41.01 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for C1106.41.01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1106.41.01 often in real-time on the comparison pages.
What if I can't find stock of C1106.41.01?
You can fill out our help required form which you can use to request a quote for C1106.41.01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.