Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now |
Reflector Fastening | Glue |
---|---|
Reflector Inner Diameter | 14.2mm |
Reflector Overall Height | 13.6mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Reflector - Spot |
Beam Angle | ± 10° |
For Use With | Luminus SST50 Series LEDs |
LUMINUS SST50 22MM REFLECTOR, SPOT | Farnell |
Where can I find additional details, specifications and documents for a C10977_LILY-SST50-S?
Additional datasheets, footprints and schematics for C10977_LILY-SST50-S are listed on our Part Details page. You can also find images and similar parts to C10977_LILY-SST50-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10977_LILY-SST50-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10977_LILY-SST50-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10977_LILY-SST50-S fall under?
The C10977_LILY-SST50-S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10977_LILY-SST50-S when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10977_LILY-SST50-S you can contact the distributor directly for product support, shipping queries etc.
Is the C10977_LILY-SST50-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10977_LILY-SST50-S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C10977_LILY-SST50-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10977_LILY-SST50-S often in real-time on the comparison pages.
What if I can't find stock of C10977_LILY-SST50-S?
You can fill out our help required form which you can use to request a quote for C10977_LILY-SST50-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.