Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Reflector Inner Diameter | 14.2mm |
---|---|
Reflector Overall Height | 13.6mm |
Reflector Material | PC (Polycarbonate) |
Accessory Type | Spot LED Reflector |
Beam Angle | 10° |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a C10977_LILY-S?
Additional datasheets, footprints and schematics for C10977_LILY-S are listed on our Part Details page. You can also find images and similar parts to C10977_LILY-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10977_LILY-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10977_LILY-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10977_LILY-S fall under?
The C10977_LILY-S is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to C10977_LILY-S when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10977_LILY-S you can contact the distributor directly for product support, shipping queries etc.
Is the C10977_LILY-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C10977_LILY-S have stock available?
There is no stock from authorised distributors for C10977_LILY-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10977_LILY-S often in real-time on the comparison pages.
What if I can't find stock of C10977_LILY-S?
You can fill out our help required form which you can use to request a quote for C10977_LILY-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.