Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
No stock
|
Buy Now |
Lens Type | 4 LED Optic |
---|---|
Beam Type | Wide |
LED Lens Colour | Transparent |
Lens Diameter | 35mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Multi-LED Lens |
Beam Angle | ± 22° |
For Use With | Osram Oslon SSL Series LEDs |
OSRAM OSLON 35MM QUAD OPTIC, WIDE | Farnell |
Where can I find additional details, specifications and documents for a C10975_GT4-OSL-WW?
Additional datasheets, footprints and schematics for C10975_GT4-OSL-WW are listed on our Part Details page. You can also find images and similar parts to C10975_GT4-OSL-WW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10975_GT4-OSL-WW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10975_GT4-OSL-WW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10975_GT4-OSL-WW fall under?
The C10975_GT4-OSL-WW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10975_GT4-OSL-WW when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10975_GT4-OSL-WW you can contact the distributor directly for product support, shipping queries etc.
Is the C10975_GT4-OSL-WW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10975_GT4-OSL-WW have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C10975_GT4-OSL-WW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10975_GT4-OSL-WW often in real-time on the comparison pages.
What if I can't find stock of C10975_GT4-OSL-WW?
You can fill out our help required form which you can use to request a quote for C10975_GT4-OSL-WW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.