Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Clip-On |
---|---|
Beam Type | Wide |
Lens Diameter | 35mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Wide Lens |
Beam Angle | 23.5° |
RoHS Compliant | Yes |
EVA Series 35 mm Optic 23.5 degree FWHM for LUXEON M LED | Future Electronics |
EVA LENS WITH TRANSPARENT COLOR | Avnet America |
Where can I find additional details, specifications and documents for a C10909_EVA-WW?
Additional datasheets, footprints and schematics for C10909_EVA-WW are listed on our Part Details page. You can also find images and similar parts to C10909_EVA-WW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10909_EVA-WW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10909_EVA-WW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10909_EVA-WW fall under?
The C10909_EVA-WW is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C10909_EVA-WW when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10909_EVA-WW you can contact the distributor directly for product support, shipping queries etc.
Is the C10909_EVA-WW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C10909_EVA-WW have stock available?
Authorised distributors including Future Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for C10909_EVA-WW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10909_EVA-WW often in real-time on the comparison pages.
What if I can't find stock of C10909_EVA-WW?
You can fill out our help required form which you can use to request a quote for C10909_EVA-WW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.