Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | 3 LED Optic |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | 35mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Multi-LED Lens without Holder |
Beam Angle | ± 20° |
For Use With | Cree XP-E Series LEDs |
CREE XPE/G 35MM TRIPLE OPTIC, WIDE | element14 |
Led Lens, 3 Led Optic, Wide, 35 Mm, Round, Pmma (Polymethylmethacrylate) Rohs Compliant: Yes |Ledil C10756_CUTE-3-W-XP | Newark Electronics |
Where can I find additional details, specifications and documents for a C10756_CUTE-3-W-XP?
Additional datasheets, footprints and schematics for C10756_CUTE-3-W-XP are listed on our Part Details page. You can also find images and similar parts to C10756_CUTE-3-W-XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10756_CUTE-3-W-XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10756_CUTE-3-W-XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10756_CUTE-3-W-XP fall under?
The C10756_CUTE-3-W-XP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10756_CUTE-3-W-XP when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10756_CUTE-3-W-XP you can contact the distributor directly for product support, shipping queries etc.
Is the C10756_CUTE-3-W-XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10756_CUTE-3-W-XP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for C10756_CUTE-3-W-XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10756_CUTE-3-W-XP often in real-time on the comparison pages.
What if I can't find stock of C10756_CUTE-3-W-XP?
You can fill out our help required form which you can use to request a quote for C10756_CUTE-3-W-XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.