C10-708360-000 Plug & Socket Connectors & Components by Amphenol

PLUG HOUSING, 6POS, 5.46MM

Status: Unknown
Series: Tru-Loc Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
48
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
16
in stock
Buy Now

Specifications

Product Range Tru-Loc Series
Gender Plug
No. of Positions 6Positions
Pitch Spacing 5.46mm
For Use With Tru-Loc Contacts
RoHS Compliant Yes

Alternative Descriptions

6 POS TRU-LOC DUMMY PLUG, NO CONTACTS | Heilind Electronics Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C10-708360-000?

Additional datasheets, footprints and schematics for C10-708360-000 are listed on our Part Details page. You can also find images and similar parts to C10-708360-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C10-708360-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10-708360-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C10-708360-000 fall under?

The C10-708360-000 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to C10-708360-000 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C10-708360-000 you can contact the distributor directly for product support, shipping queries etc.

Is the C10-708360-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C10-708360-000 have stock available?

Authorised distributors including Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for C10-708360-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C10-708360-000 often in real-time on the comparison pages.

What if I can't find stock of C10-708360-000?

You can fill out our help required form which you can use to request a quote for C10-708360-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay