Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
No stock
|
Buy Now | |
Future Electronics
from US$1.51
|
315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Medium |
LED Lens Colour | - |
Lens Diameter | 35mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens |
For Use With | Cree XML Series LEDs |
EVA Series 35 mm Reflector 11 degree FWHM for CreeÊs MC-E LED | Future Electronics |
LED lens | Transfer Multisort Elektronik |
35mm LED Optic, Medium Beam | RS |
Lens From Material Optical Grade PC With High UV And Temperature Resistance | Avnet America |
CREE XML, 35MM OPTIC, MED | element14 |
Where can I find additional details, specifications and documents for a C10685_EVA-M.?
Additional datasheets, footprints and schematics for C10685_EVA-M. are listed on our Part Details page. You can also find images and similar parts to C10685_EVA-M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10685_EVA-M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10685_EVA-M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10685_EVA-M. fall under?
The C10685_EVA-M. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10685_EVA-M. when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10685_EVA-M. you can contact the distributor directly for product support, shipping queries etc.
Is the C10685_EVA-M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10685_EVA-M. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Avnet America and element14 have stock available or on a lead time for C10685_EVA-M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10685_EVA-M. often in real-time on the comparison pages.
What if I can't find stock of C10685_EVA-M.?
You can fill out our help required form which you can use to request a quote for C10685_EVA-M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.