Status: | Unknown |
---|---|
Series: | SurLok Series |
RoHS: | Unknown |
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | Wire Crimp Lug Clamshell Housing |
Product Range | SurLok Series |
Approval Bodies | UL |
Approval Category | UL 1977 |
Connector Type | Lug Compression |
Contact Plating | Silver Plated Contacts |
Current Rating | 70A |
Insulator Colour | Black |
Stud/Tab Size | 3.6mm |
Termination Method | Crimp |
Wire Size AWG Min | 8AWG |
Connector Kit, 3.6Mm, 8Awg | Newark Electronics |
CONNECTOR KIT, 3.6MM, 8AWG | element14 |
Where can I find additional details, specifications and documents for a C10-647183-081?
Additional datasheets, footprints and schematics for C10-647183-081 are listed on our Part Details page. You can also find images and similar parts to C10-647183-081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10-647183-081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10-647183-081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10-647183-081 fall under?
The C10-647183-081 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to C10-647183-081 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10-647183-081 you can contact the distributor directly for product support, shipping queries etc.
Is the C10-647183-081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10-647183-081 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C10-647183-081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10-647183-081 often in real-time on the comparison pages.
What if I can't find stock of C10-647183-081?
You can fill out our help required form which you can use to request a quote for C10-647183-081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.