Status: | Unknown |
---|---|
Series: | SurLok RADSOK Series |
RoHS: | Unknown |
Product Range | SurLok RADSOK Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Pin Diameter | 3.63mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | - |
Overall Length | 23.75mm |
Pin Length | 15.88mm |
Pin, 3.6Mm, M3X0.5 | Newark Electronics |
PIN, 3.6MM, M3X0.5 | element14 |
Where can I find additional details, specifications and documents for a C10-647175-001?
Additional datasheets, footprints and schematics for C10-647175-001 are listed on our Part Details page. You can also find images and similar parts to C10-647175-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10-647175-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10-647175-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10-647175-001 fall under?
The C10-647175-001 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to C10-647175-001 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10-647175-001 you can contact the distributor directly for product support, shipping queries etc.
Is the C10-647175-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10-647175-001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C10-647175-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10-647175-001 often in real-time on the comparison pages.
What if I can't find stock of C10-647175-001?
You can fill out our help required form which you can use to request a quote for C10-647175-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.