| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| External Length | 610mm |
|---|---|
| External Width | 300mm |
| External Depth | 0.6mm |
| Pack Quantity | 4 |
| Standard | BS2871 |
| RoHS Compliant | NA |
| Copper Sheet, 610X300X0.6Mm, Pk4 | Newark Electronics |
Where can I find additional details, specifications and documents for a C106?
Additional datasheets, footprints and schematics for C106 are listed on our Part Details page. You can also find images and similar parts to C106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C106 fall under?
The C106 is listed under Fasteners & Mechanical > Engineering Materials > Copper.
Can I view similar or alternative parts?
You can view similar parts to C106 when available in the Copper range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C106 you can contact the distributor directly for product support, shipping queries etc.
Is the C106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C106 have stock available?
Authorised distributors including TME, RS Americas and Newark Electronics have stock available or on a lead time for C106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C106 often in real-time on the comparison pages.
What if I can't find stock of C106?
You can fill out our help required form which you can use to request a quote for C106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.