Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
No stock
|
Buy Now |
Reflector Fastening | Position Pins |
---|---|
Reflector Inner Diameter | - |
Reflector Overall Height | 15.5mm |
Reflector Material | Metallized ABS (Acrylonitrile Butadiene Styrene) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Reflector |
Beam Angle | ± 14° x ± 15° |
For Use With | Osram Ostar Series LEDs |
Where can I find additional details, specifications and documents for a C10437_BOOMERANG?
Additional datasheets, footprints and schematics for C10437_BOOMERANG are listed on our Part Details page. You can also find images and similar parts to C10437_BOOMERANG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10437_BOOMERANG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10437_BOOMERANG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10437_BOOMERANG fall under?
The C10437_BOOMERANG is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10437_BOOMERANG when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10437_BOOMERANG you can contact the distributor directly for product support, shipping queries etc.
Is the C10437_BOOMERANG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10437_BOOMERANG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C10437_BOOMERANG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10437_BOOMERANG often in real-time on the comparison pages.
What if I can't find stock of C10437_BOOMERANG?
You can fill out our help required form which you can use to request a quote for C10437_BOOMERANG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.