Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.58
|
No stock
|
Buy Now |
Lens Type | Lens with Holder |
---|---|
Beam Type | - |
LED Lens Colour | Transparent |
Lens Diameter | - |
Lens Shape | - |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens |
For Use With | Osram Ostar / Cree Xlamp XR-E / Seoul P4 / Acriche and Luxeon K2 LEDs |
Where can I find additional details, specifications and documents for a C10410_CAT?
Additional datasheets, footprints and schematics for C10410_CAT are listed on our Part Details page. You can also find images and similar parts to C10410_CAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10410_CAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10410_CAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10410_CAT fall under?
The C10410_CAT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10410_CAT when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10410_CAT you can contact the distributor directly for product support, shipping queries etc.
Is the C10410_CAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10410_CAT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C10410_CAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10410_CAT often in real-time on the comparison pages.
What if I can't find stock of C10410_CAT?
You can fill out our help required form which you can use to request a quote for C10410_CAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.