Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now |
Lens Type | 3 LED Optic |
---|---|
Beam Type | Spot |
LED Lens Colour | - |
Lens Diameter | 50mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Multi-LED Lens |
Beam Angle | ± 7° |
For Use With | Osram Dragon Series LEDs |
OSRAM DRAGON 50MM TRIPLE OPTIC, SPOT | Farnell |
Where can I find additional details, specifications and documents for a C10268_TITANUM-3-SS?
Additional datasheets, footprints and schematics for C10268_TITANUM-3-SS are listed on our Part Details page. You can also find images and similar parts to C10268_TITANUM-3-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10268_TITANUM-3-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10268_TITANUM-3-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10268_TITANUM-3-SS fall under?
The C10268_TITANUM-3-SS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10268_TITANUM-3-SS when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10268_TITANUM-3-SS you can contact the distributor directly for product support, shipping queries etc.
Is the C10268_TITANUM-3-SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10268_TITANUM-3-SS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C10268_TITANUM-3-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10268_TITANUM-3-SS often in real-time on the comparison pages.
What if I can't find stock of C10268_TITANUM-3-SS?
You can fill out our help required form which you can use to request a quote for C10268_TITANUM-3-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.