Status: | Unknown |
---|---|
Series: | C Series TDK |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.16 |
209,180
|
Buy Now |
![]() |
Newark Electronics | US$0.09 |
438,031
|
Buy Now |
![]() |
Farnell | US$0.08 |
309,980
|
Buy Now |
![]() |
element14 | US$0.08 |
309,980
|
Buy Now |
![]() |
TTI Europe | US$0.06 |
100,000
|
Buy Now |
![]() |
Chip One Stop | US$0.11 |
38,796
|
Buy Now |
![]() |
Avnet America | US$0.10 |
30,000
|
Buy Now |
![]() |
Future Electronics | US$0.06 |
20,000
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.09 |
16,140
|
Buy Now |
![]() |
Distrelec | US$0.22 |
12,787
|
Buy Now |
![]() |
Avnet Abacus | - |
360,000
|
Buy Now |
![]() |
Rutronik | US$0.07 |
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | C Series TDK |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap, 4.7Uf, 10V, Mlcc, 0402 | Newark Electronics |
CAP, 4.7UF, 10V, MLCC, 0402 | Farnell |
Capacitor MLCC 0402 10V 4.7uF X5R | RS |
4.7UF 10V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America |
C Series 0402 4.7 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, ? 10%, X5R, 0402 [1005 Metric] | Avnet Abacus |
KC 4,7µF 0402 10% 10V X5R | Rutronik |
Where can I find additional details, specifications and documents for a C1005X5R1A475K050BC?
Additional datasheets, footprints and schematics for C1005X5R1A475K050BC are listed on our Part Details page. You can also find images and similar parts to C1005X5R1A475K050BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1005X5R1A475K050BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1005X5R1A475K050BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1005X5R1A475K050BC fall under?
The C1005X5R1A475K050BC is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1005X5R1A475K050BC when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1005X5R1A475K050BC you can contact the distributor directly for product support, shipping queries etc.
Is the C1005X5R1A475K050BC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1005X5R1A475K050BC have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and TTI Europe have stock available or on a lead time for C1005X5R1A475K050BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1005X5R1A475K050BC often in real-time on the comparison pages.
What if I can't find stock of C1005X5R1A475K050BC?
You can fill out our help required form which you can use to request a quote for C1005X5R1A475K050BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.