C10-647186-2X1 Connectors by Amphenol

CONNECTOR KIT 10.3MM 2/0AWG

Status: Unknown
Series: SurLok Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.86

Distributor Stock
Logo for Farnell
Farnell
from US$12.52
29
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.86
29
in stock
Buy Now
Logo for element14
element14
from US$15.75
29
in stock
Buy Now

Specifications

Connector Kit Type Terminals & Splices
Kit Contents Wire Crimp Lug Clamshell Housing
Product Range SurLok Series
Approval Bodies UL
Approval Category UL 1977
Connector Type Lug Compression
Contact Plating Silver Plated Contacts
Current Rating 300A
Insulator Colour Black
Stud/Tab Size 10.3mm
Termination Method Crimp
Wire Size AWG Min 2AWG

Alternative Descriptions

Connector Kit, 10.3Mm, 2/0Awg | Newark Electronics
CONNECTOR KIT, 10.3MM, 2/0AWG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C10-647186-2X1?

Additional datasheets, footprints and schematics for C10-647186-2X1 are listed on our Part Details page. You can also find images and similar parts to C10-647186-2X1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C10-647186-2X1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10-647186-2X1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C10-647186-2X1 fall under?

The C10-647186-2X1 is listed under Cable Leads & Connectors > Connectors > Connector Kits.

Can I view similar or alternative parts?

You can view similar parts to C10-647186-2X1 when available in the Connector Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C10-647186-2X1 you can contact the distributor directly for product support, shipping queries etc.

Is the C10-647186-2X1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C10-647186-2X1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C10-647186-2X1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C10-647186-2X1 often in real-time on the comparison pages.

What if I can't find stock of C10-647186-2X1?

You can fill out our help required form which you can use to request a quote for C10-647186-2X1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay