Status: | Unknown |
---|---|
Series: | C 091D Series |
RoHS: | Compliant |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Product Range | C 091D Series |
RoHS Compliant | Yes |
Circular DIN Connectors MALE RECEPTACLE 5 WAY | Rapid Electronics |
C091-31C005-200-2 |Amphenol Rf C091-31C005-200-2 | Newark Electronics |
Rear mounting male metal receptacle with O-ring seal and ring nut mount (hex nut | Amphenol Tuchel Industrial C091 31C005 200 2 | RS Americas |
Where can I find additional details, specifications and documents for a C091-31C005-200-2.?
Additional datasheets, footprints and schematics for C091-31C005-200-2. are listed on our Part Details page. You can also find images and similar parts to C091-31C005-200-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C091-31C005-200-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C091-31C005-200-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C091-31C005-200-2. fall under?
The C091-31C005-200-2. is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to C091-31C005-200-2. when available in the DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C091-31C005-200-2. you can contact the distributor directly for product support, shipping queries etc.
Is the C091-31C005-200-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C091-31C005-200-2. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for C091-31C005-200-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C091-31C005-200-2. often in real-time on the comparison pages.
What if I can't find stock of C091-31C005-200-2.?
You can fill out our help required form which you can use to request a quote for C091-31C005-200-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.