Status: | Unknown |
---|---|
Series: | C0909A Series |
RoHS: | Unknown |
Prices starting from US$103.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.29
|
No stock
|
Buy Now |
Product Range | C0909A Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Bayonet |
Insert Arrangement | 22-12 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Non-conductive Black Anodise |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | 8 |
Service Class | Environmentally Sealed Vibration-proof |
Equivalent Military Specification | MIL-DTL-26500 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | MIL-C-26500 |
CIRCULAR, SIZE 22, 12WAY, PIN (L/C) | Farnell |
Where can I find additional details, specifications and documents for a C0909A22-12P8-106?
Additional datasheets, footprints and schematics for C0909A22-12P8-106 are listed on our Part Details page. You can also find images and similar parts to C0909A22-12P8-106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0909A22-12P8-106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0909A22-12P8-106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0909A22-12P8-106 fall under?
The C0909A22-12P8-106 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to C0909A22-12P8-106 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0909A22-12P8-106 you can contact the distributor directly for product support, shipping queries etc.
Is the C0909A22-12P8-106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0909A22-12P8-106 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C0909A22-12P8-106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0909A22-12P8-106 often in real-time on the comparison pages.
What if I can't find stock of C0909A22-12P8-106?
You can fill out our help required form which you can use to request a quote for C0909A22-12P8-106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.