Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
968
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
968
in stock
|
Buy Now | |
element14
from US$0.10
|
968
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MLCC-SMD/SMT 50V 470pF C0G 0805 5% Flex Soft | Rapid Electronics |
KEMET MLCC 50V 5% C0G TC 470pF SMD 0805 | Distrelec |
Cap, 470Pf, 50V, 5%, C0G/Np0, 0805 | Newark Electronics |
CAP, 470PF, 50V, 5%, C0G/NP0, 0805 | element14 |
Multilayer Ceramic Capacitor, 470 pF, 50 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
470PF 50V 5% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a C0805X471J5GACTU?
Additional datasheets, footprints and schematics for C0805X471J5GACTU are listed on our Part Details page. You can also find images and similar parts to C0805X471J5GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805X471J5GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805X471J5GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805X471J5GACTU fall under?
The C0805X471J5GACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0805X471J5GACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805X471J5GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805X471J5GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805X471J5GACTU have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for C0805X471J5GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805X471J5GACTU often in real-time on the comparison pages.
What if I can't find stock of C0805X471J5GACTU?
You can fill out our help required form which you can use to request a quote for C0805X471J5GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.