Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,394
in stock
|
Buy Now | |
element14
from US$0.26
|
3,394
in stock
|
Buy Now | |
Farnell
from US$0.25
|
3,394
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MLCC-SMD/SMT 10Vol 10uF X7R 0805 20% Flex Soft | Rapid Electronics |
Cap, 10Μf, 10V, 20%, X7R, 0805 | Newark Electronics |
CAP, 10µF, 10V, 20%, X7R, 0805 | element14 |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 20%, X7R, 0805 [2012 Metric] | Avnet America |
Capacitor MLCC 0805 10uF 10V X7R +/-20% | RS |
Cap Cer 0805 10uF 10V X7R +/-20% | KEMET C0805X106M8RACTU | RS Americas |
10UF 10V 20% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a C0805X106M8RACTU?
Additional datasheets, footprints and schematics for C0805X106M8RACTU are listed on our Part Details page. You can also find images and similar parts to C0805X106M8RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805X106M8RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805X106M8RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805X106M8RACTU fall under?
The C0805X106M8RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805X106M8RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805X106M8RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805X106M8RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805X106M8RACTU have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for C0805X106M8RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805X106M8RACTU often in real-time on the comparison pages.
What if I can't find stock of C0805X106M8RACTU?
You can fill out our help required form which you can use to request a quote for C0805X106M8RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.