Status: | Unknown |
---|---|
Series: | X series FT-CAP |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
2,468
in stock
|
Buy Now | |
element14
from US$0.09
|
2,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
276
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X series FT-CAP |
RoHS Compliant | Yes |
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 | Newark Electronics |
KEMET Ceramic Capacitor 100nF, 100VDC, 0805, 10 % | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Capacitor, Ceramic, 0805 0.1?F 100V X7R10% | KEMET C0805X104K1RAC3316 | RS Americas |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet Asia |
.1UF 100V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a C0805X104K1RAC3316?
Additional datasheets, footprints and schematics for C0805X104K1RAC3316 are listed on our Part Details page. You can also find images and similar parts to C0805X104K1RAC3316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805X104K1RAC3316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805X104K1RAC3316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805X104K1RAC3316 fall under?
The C0805X104K1RAC3316 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805X104K1RAC3316 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805X104K1RAC3316 you can contact the distributor directly for product support, shipping queries etc.
Is the C0805X104K1RAC3316 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C0805X104K1RAC3316 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for C0805X104K1RAC3316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805X104K1RAC3316 often in real-time on the comparison pages.
What if I can't find stock of C0805X104K1RAC3316?
You can fill out our help required form which you can use to request a quote for C0805X104K1RAC3316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.