Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0474
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
7,001
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0474
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
7,001
in stock
|
Buy Now | |
element14
from US$0.06
|
7,001
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitors MLCC - SMD/SMT 500V 330pF X7R 0805 10% | Rapid Electronics |
KEMET MLCC 500V 10% X7R TC 330pF SMD 0805 | Distrelec |
Cap, 330Pf, 500V, 10%, X7R, 0805 | Newark Electronics |
CAP, 330PF, 500V, 10%, X7R, 0805 | element14 |
Multilayer Ceramic Capacitor, 330 pF, 500 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C0805C331KCRACTU?
Additional datasheets, footprints and schematics for C0805C331KCRACTU are listed on our Part Details page. You can also find images and similar parts to C0805C331KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C331KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C331KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C331KCRACTU fall under?
The C0805C331KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C331KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C331KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C331KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C331KCRACTU have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for C0805C331KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C331KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C0805C331KCRACTU?
You can fill out our help required form which you can use to request a quote for C0805C331KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.