Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0188
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.23
|
52,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
52,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0188
|
4,000
in stock
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MLCC - SMD/SMT 2200PF 25V 5% 0805 | Rapid Electronics |
KEMET MLCC 25V 5% C0G TC 2.2nF SMD 0805 | Distrelec |
Cap 0.0022Uf 25Vdc C0G 5% Smd 0805 Rohs Compliant: Yes |Kemet C0805C222J3GACTU | Newark Electronics |
Multilayer Ceramic Capacitor, 2200 pF, 25 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
2200PF 25V 5% 0805 | TTI Europe |
CAP, MLCC, 2200PF, 25V, C0G/NP0, 0805 | Farnell |
Where can I find additional details, specifications and documents for a C0805C222J3GACTU?
Additional datasheets, footprints and schematics for C0805C222J3GACTU are listed on our Part Details page. You can also find images and similar parts to C0805C222J3GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C222J3GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C222J3GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C222J3GACTU fall under?
The C0805C222J3GACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0805C222J3GACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C222J3GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C222J3GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C222J3GACTU have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for C0805C222J3GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C222J3GACTU often in real-time on the comparison pages.
What if I can't find stock of C0805C222J3GACTU?
You can fill out our help required form which you can use to request a quote for C0805C222J3GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.