Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CAP, AEC-Q200, 100PF, 500V, MLCC, 0805 | Farnell |
Where can I find additional details, specifications and documents for a C0805C101JCGACAUTO?
Additional datasheets, footprints and schematics for C0805C101JCGACAUTO are listed on our Part Details page. You can also find images and similar parts to C0805C101JCGACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C101JCGACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C101JCGACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C101JCGACAUTO fall under?
The C0805C101JCGACAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0805C101JCGACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C101JCGACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C101JCGACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C101JCGACAUTO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C0805C101JCGACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C101JCGACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0805C101JCGACAUTO?
You can fill out our help required form which you can use to request a quote for C0805C101JCGACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.