Status: | Unknown |
---|---|
Series: | C062H Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | C062H Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 200°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, C062H Series, 1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant: No |Kemet C062H105K5R5GA | Newark Electronics |
CAP, 1µF, 50V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a C062H105K5R5GA?
Additional datasheets, footprints and schematics for C062H105K5R5GA are listed on our Part Details page. You can also find images and similar parts to C062H105K5R5GA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C062H105K5R5GA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C062H105K5R5GA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C062H105K5R5GA fall under?
The C062H105K5R5GA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C062H105K5R5GA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C062H105K5R5GA you can contact the distributor directly for product support, shipping queries etc.
Is the C062H105K5R5GA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C062H105K5R5GA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C062H105K5R5GA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C062H105K5R5GA often in real-time on the comparison pages.
What if I can't find stock of C062H105K5R5GA?
You can fill out our help required form which you can use to request a quote for C062H105K5R5GA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.