Status: | Unknown |
---|---|
Series: | AEC-Q200 S Series FE-CAP |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 S Series FE-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, Mlcc, Aec-Q200, 3300Pf, 50V, 0603 | Newark Electronics |
CAP, MLCC, AEC-Q200, 3300PF, 50V, 0603 | element14 |
Where can I find additional details, specifications and documents for a C0603S332J5RACAUTO?
Additional datasheets, footprints and schematics for C0603S332J5RACAUTO are listed on our Part Details page. You can also find images and similar parts to C0603S332J5RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603S332J5RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603S332J5RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603S332J5RACAUTO fall under?
The C0603S332J5RACAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0603S332J5RACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603S332J5RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603S332J5RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603S332J5RACAUTO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C0603S332J5RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603S332J5RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603S332J5RACAUTO?
You can fill out our help required form which you can use to request a quote for C0603S332J5RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.