C0603C473J4RACTU Capacitors by KEMET

MLCC CAPACITOR 0.047UF 16V X7R 5% 0603 FULL REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s X7R dielectric features a 125°C maximum operating temperature and is considered “temperature stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X7R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +125°C.

Where to Buy

Prices starting from US$0.0060

Distributor Stock
Logo for Farnell
Farnell
from US$0.0268
450
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0351
4,000
in stock
Buy Now
Logo for element14
element14
from US$0.0280
450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0060
24
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0112
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 16V
Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Product Range C Series KEMET

Alternative Descriptions

MLCC - SMD/SMT .047UF 16V 5% 0603 | Rapid Electronics
CAP, 0.047µF, 16V, 5%, X7R, 0603 | element14
Mlcc Capacitor, 0.047Uf, 16V, X7R, 5%, 0603 | Newark Electronics
Multilayer Ceramic Capacitor, 0.047 uF, 16 V, ± 5%, X7R, 0603 [1608 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C473J4RACTU?

Additional datasheets, footprints and schematics for C0603C473J4RACTU are listed on our Part Details page. You can also find images and similar parts to C0603C473J4RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C473J4RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C473J4RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C473J4RACTU fall under?

The C0603C473J4RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0603C473J4RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C473J4RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C473J4RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C473J4RACTU have stock available?

Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for C0603C473J4RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C473J4RACTU often in real-time on the comparison pages.

What if I can't find stock of C0603C473J4RACTU?

You can fill out our help required form which you can use to request a quote for C0603C473J4RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay