C0603C332K2RECAUTO Capacitors by KEMET

CAP 3300PF 200V 10% X7R 0603

Status: Unknown
Series: ESD Rated Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0218

Distributor Stock
Logo for Farnell
Farnell
from US$0.0293
12,508
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0420
12,508
in stock
Buy Now
Logo for element14
element14
from US$0.0316
12,508
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.05
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0218
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3300pF
Voltage Rating 200V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range ESD Rated Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 3300Pf, 200V, 10%, X7R, 0603 | Newark Electronics
CAP, 3300PF, 200V, 10%, X7R, 0603 | element14
Cap Cer 0603 3.3nF 200V X7R 4K 7" Reel | KEMET C0603C332K2RECAUTO | RS Americas
Multilayer Ceramic Capacitor, 3300 pF, 200 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet Asia
Multilayer Ceramic Capacitor, 3300 pF, 200 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C332K2RECAUTO?

Additional datasheets, footprints and schematics for C0603C332K2RECAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C332K2RECAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C332K2RECAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C332K2RECAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C332K2RECAUTO fall under?

The C0603C332K2RECAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0603C332K2RECAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C332K2RECAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C332K2RECAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C332K2RECAUTO have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for C0603C332K2RECAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C332K2RECAUTO often in real-time on the comparison pages.

What if I can't find stock of C0603C332K2RECAUTO?

You can fill out our help required form which you can use to request a quote for C0603C332K2RECAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay