Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.0051
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0325
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0156
|
180,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
180,000
in stock
|
Buy Now | |
Rutronik
from US$0.0109
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
36,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0084
|
29,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0069
|
22,850
in stock
|
Buy Now | |
Avnet Asia
from US$0.0051
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0177
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.0163
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0142
|
3,020
in stock
|
Buy Now | |
Avnet America
from US$0.0150
|
-
|
Buy Now | |
TTI Europe
from US$0.0129
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MLCC-SMD/SMT 16V 0.1uF X7R 0603 10% AEC-Q200 | Rapid Electronics |
KEMET MLCC 16V 10% X7R TC 100nF SMD 0603 | Distrelec |
KC 100nF 0603 10% 16V X7R AECQ | Rutronik |
Mlcc Cap, Aec-Q200, X7R, 0.1Uf, 0603/Reel | Newark Electronics |
SMD MLC Capacitor 100nF 16V 10% X7R 0603 | Schukat Electronic |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet Asia |
CAP, 0.1µF, 16V, 10%, X7R, 0603, REEL | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD Comm X7R, Ceramic, 0.1 uF, 10%, 16 V | RS |
.1UF 16V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0603C104K4RACAUTO?
Additional datasheets, footprints and schematics for C0603C104K4RACAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C104K4RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C104K4RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C104K4RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C104K4RACAUTO fall under?
The C0603C104K4RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C104K4RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C104K4RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C104K4RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C104K4RACAUTO have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Rutronik, Newark Electronics and Schukat Electronic have stock available or on a lead time for C0603C104K4RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C104K4RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603C104K4RACAUTO?
You can fill out our help required form which you can use to request a quote for C0603C104K4RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.