C0600HDAAF Switches, Relays & Solenoids by Arcolectric

SWITCH SPST 1A 250VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.97

Distributor Stock
Logo for Farnell
Farnell
from US$2.16
No stock
Buy Now
Logo for element14
element14
from US$1.97
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Switch Operation Off-On
Contact Configuration SPST
Illumination Non Illuminated
Product Range -
Contact Current Max 3A
Switch Mounting Panel
Contact Voltage AC Nom 250V
Switch Terminals Quick Connect Solder
Contact Voltage DC Nom 24V
SVHC No SVHC (27-Jun-2018)
Termination Method Tab


C0600HDAAF Switches by Bulgin Components

TOGGLE SWITCH, SPST, 10A, 250VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Switch Operation On-Off
Contact Configuration SPST
Illumination Non Illuminated
Contact Current Max 10A
Switch Mounting Panel Mount
Contact Voltage AC Nom 250V
RoHS Compliant Yes

Alternative Descriptions

SWITCH, SPST, 1A, 250VAC | element14
Toggle Switch, Spst, 10A, 250Vac | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0600HDAAF?

Additional datasheets, footprints and schematics for C0600HDAAF are listed on our Part Details page. You can also find images and similar parts to C0600HDAAF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0600HDAAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0600HDAAF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0600HDAAF fall under?

The C0600HDAAF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to C0600HDAAF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0600HDAAF you can contact the distributor directly for product support, shipping queries etc.

Is the C0600HDAAF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0600HDAAF have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for C0600HDAAF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0600HDAAF often in real-time on the comparison pages.

What if I can't find stock of C0600HDAAF?

You can fill out our help required form which you can use to request a quote for C0600HDAAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay