Status: | Unknown |
---|---|
Series: | CK05 Series, MIL-C-11015/19 |
RoHS: | Unknown |
Capacitance | 1800pF |
---|---|
Voltage Rating | 100V |
Product Range | CK05 Series, MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitance:1800Pf | Newark Electronics |
Where can I find additional details, specifications and documents for a C052K182K1X5CA?
Additional datasheets, footprints and schematics for C052K182K1X5CA are listed on our Part Details page. You can also find images and similar parts to C052K182K1X5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C052K182K1X5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C052K182K1X5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C052K182K1X5CA fall under?
The C052K182K1X5CA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C052K182K1X5CA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C052K182K1X5CA you can contact the distributor directly for product support, shipping queries etc.
Is the C052K182K1X5CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C052K182K1X5CA have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for C052K182K1X5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C052K182K1X5CA often in real-time on the comparison pages.
What if I can't find stock of C052K182K1X5CA?
You can fill out our help required form which you can use to request a quote for C052K182K1X5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.