C052C104K5R5TA7301 KEMET Parts by KEMET

CAP 0.1UF 50V MLCC RADIAL

Status: Unknown
Series: C052C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Product Range C052C Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

KV 100nF 50V 10% X7R RM5,0 | Rutronik
.01UF 100V 20% 5.08MM | TTI Europe
CAP, 0.1UF, 50V, MLCC, RADIAL | Farnell
Capacitors Rohs Compliant: Yes |Kemet C052C104K5R5TA7301 | Newark Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C052C104K5R5TA7301?

Additional datasheets, footprints and schematics for C052C104K5R5TA7301 are listed on our Part Details page. You can also find images and similar parts to C052C104K5R5TA7301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C052C104K5R5TA7301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C052C104K5R5TA7301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C052C104K5R5TA7301 fall under?

The C052C104K5R5TA7301 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C052C104K5R5TA7301 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C052C104K5R5TA7301 you can contact the distributor directly for product support, shipping queries etc.

Is the C052C104K5R5TA7301 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C052C104K5R5TA7301 have stock available?

Authorised distributors including Rutronik, TTI Europe, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for C052C104K5R5TA7301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C052C104K5R5TA7301 often in real-time on the comparison pages.

What if I can't find stock of C052C104K5R5TA7301?

You can fill out our help required form which you can use to request a quote for C052C104K5R5TA7301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay