Status: | Unknown |
---|---|
Series: | 0480 Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | - |
Illumination Colour | Red |
Mounting Hole Dia | - |
Lens Shape | Rectangular |
Current Rating | 20mA |
Product Range | 0480 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Red |
Panel Thickness Max | 2.5mm |
Panel Thickness Min | 0.75mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 0480 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Illumination Colour | Red |
Lens Shape | Rectangular |
Current Rating | 20mA |
Product Range | 0480 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
RoHS Compliant | Yes |
Neon Indicator, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a C0480FQNAA?
Additional datasheets, footprints and schematics for C0480FQNAA are listed on our Part Details page. You can also find images and similar parts to C0480FQNAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0480FQNAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0480FQNAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0480FQNAA fall under?
The C0480FQNAA is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C0480FQNAA when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0480FQNAA you can contact the distributor directly for product support, shipping queries etc.
Is the C0480FQNAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0480FQNAA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C0480FQNAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0480FQNAA often in real-time on the comparison pages.
What if I can't find stock of C0480FQNAA?
You can fill out our help required form which you can use to request a quote for C0480FQNAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.