Status: | Unknown |
---|---|
Series: | 0480 Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Green |
Mounting Hole Dia | - |
Lens Shape | Rectangular |
Current Rating | - |
Product Range | 0480 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 0480 Series |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Green |
Lens Shape | Rectangular |
Product Range | 0480 Series |
SVHC | No SVHC (27-Jun-20 |
RoHS Compliant | Yes |
C0480ALY T.BLACK 1 GREEN 230V | Rapid Electronics |
30x22.1mm grn neon panelindicator,230Vac | RS |
C0480Aly T.black 1 Green 230V/Elektron/Arcolectric |Arcolectric (Bulgin Limited) C0480ALNAH | Newark Electronics |
Where can I find additional details, specifications and documents for a C0480ALNAH?
Additional datasheets, footprints and schematics for C0480ALNAH are listed on our Part Details page. You can also find images and similar parts to C0480ALNAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0480ALNAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0480ALNAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0480ALNAH fall under?
The C0480ALNAH is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C0480ALNAH when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0480ALNAH you can contact the distributor directly for product support, shipping queries etc.
Is the C0480ALNAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0480ALNAH have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for C0480ALNAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0480ALNAH often in real-time on the comparison pages.
What if I can't find stock of C0480ALNAH?
You can fill out our help required form which you can use to request a quote for C0480ALNAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.