Status: | Unknown |
---|---|
Series: | 0430 Series |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.72
|
1,254
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
526
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
432
in stock
|
Buy Now | |
Distrelec
from US$1.98
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
57
in stock
|
Buy Now | |
element14
from US$3.77
|
57
in stock
|
Buy Now | |
Farnell
from US$3.07
|
57
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage | 250V |
---|---|
Lamp Base Type | - |
Illumination Colour | Green |
Mounting Hole Dia | - |
Lens Shape | Rectangular |
Current Rating | 20mA |
Product Range | 0430 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Green |
Panel Thickness Max | 2.5mm |
Panel Thickness Min | 0.75mm |
Supply Voltage V AC | 250V |
Termination Type | Quick Connect |
Status: | Unknown |
---|---|
Series: | 0430 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Illumination Colour | Green |
Lens Shape | Rectangular |
Current Rating | 20mA |
Product Range | 0430 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Green |
RoHS Compliant | Yes |
28.2x11.5mm grn neon panelindicator,230V | RS |
C0430ATY T.BLACK 1 GREEN 230V | Rapid Electronics |
Bulgin Limited Indicator Light Neon 230V Green | Distrelec |
Neon Indicator, Green | Newark Electronics |
NEON INDICATOR, GREEN | element14 |
Where can I find additional details, specifications and documents for a C0430ATNAC?
Additional datasheets, footprints and schematics for C0430ATNAC are listed on our Part Details page. You can also find images and similar parts to C0430ATNAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0430ATNAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0430ATNAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0430ATNAC fall under?
The C0430ATNAC is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C0430ATNAC when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0430ATNAC you can contact the distributor directly for product support, shipping queries etc.
Is the C0430ATNAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0430ATNAC have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for C0430ATNAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0430ATNAC often in real-time on the comparison pages.
What if I can't find stock of C0430ATNAC?
You can fill out our help required form which you can use to request a quote for C0430ATNAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.