Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CAP, 10PF, 50V, MLCC, 0402 | Farnell |
Multilayer Ceramic Capacitor, 10 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0402C100J5GAC7411?
Additional datasheets, footprints and schematics for C0402C100J5GAC7411 are listed on our Part Details page. You can also find images and similar parts to C0402C100J5GAC7411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0402C100J5GAC7411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C100J5GAC7411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0402C100J5GAC7411 fall under?
The C0402C100J5GAC7411 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0402C100J5GAC7411 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C100J5GAC7411 you can contact the distributor directly for product support, shipping queries etc.
Is the C0402C100J5GAC7411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0402C100J5GAC7411 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for C0402C100J5GAC7411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0402C100J5GAC7411 often in real-time on the comparison pages.
What if I can't find stock of C0402C100J5GAC7411?
You can fill out our help required form which you can use to request a quote for C0402C100J5GAC7411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.