Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.55
|
525
in stock
|
Buy Now | |
element14
from US$4.19
|
4,496
in stock
|
Buy Now | |
Farnell
from US$3.60
|
4,496
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
186
in stock
|
Buy Now | |
RS Americas
from US$3.73
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
68
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 51.1mm |
Bezel Diameter | 19.5mm |
Breakdown Voltage Vbr | 4kV |
Colour | Black |
Current Rating | 16A |
External Length / Height | 54.1mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
Height | 54.1mm |
Material | Nylon 6.6 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 16.05mm |
Panel Thickness | 2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 1/4" x 1.1/4", 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
PCB FUSE HOLDER, 1POS, 16A, 250V | element14 |
6.3 x 32 mm Snap Fixing Fuseholder | RS |
16 A @ 250 V ac Slotted Cap Panel Mount Fuse Holder, PC2 | Bulgin C0345RAAAA | RS Americas |
Fuse Holder, 6.3 X 30Mm, Panel Mount | Newark Electronics |
Fuse Holder C0345RA ASSEMBLED | Boersig |
Where can I find additional details, specifications and documents for a C0345RAAAA?
Additional datasheets, footprints and schematics for C0345RAAAA are listed on our Part Details page. You can also find images and similar parts to C0345RAAAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0345RAAAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0345RAAAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0345RAAAA fall under?
The C0345RAAAA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to C0345RAAAA when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0345RAAAA you can contact the distributor directly for product support, shipping queries etc.
Is the C0345RAAAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0345RAAAA have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and RS Americas have stock available or on a lead time for C0345RAAAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0345RAAAA often in real-time on the comparison pages.
What if I can't find stock of C0345RAAAA?
You can fill out our help required form which you can use to request a quote for C0345RAAAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.