Status: | Unknown |
---|---|
Series: | 0277 Series |
RoHS: | Unknown |
Prices starting from US$3.78
Supply Voltage | 230V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Red |
Mounting Hole Dia | 10mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 0277 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 0277 Series |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Red |
Mounting Hole Dia | 10mm |
Lens Shape | Round with Flat Top |
Product Range | 0277 Series |
SVHC | No SVHC (27 |
RoHS Compliant | Yes |
LED Panel Mount Indicators C027700 RED 230V | Rapid Electronics |
10mm red neon panel indicator,230Vac | RS |
Neon Indicator, Red, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a C027700NAO?
Additional datasheets, footprints and schematics for C027700NAO are listed on our Part Details page. You can also find images and similar parts to C027700NAO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C027700NAO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C027700NAO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C027700NAO fall under?
The C027700NAO is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C027700NAO when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C027700NAO you can contact the distributor directly for product support, shipping queries etc.
Is the C027700NAO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C027700NAO have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for C027700NAO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C027700NAO often in real-time on the comparison pages.
What if I can't find stock of C027700NAO?
You can fill out our help required form which you can use to request a quote for C027700NAO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.