C027700FAI Optoelectronics, LEDs & Displays by Arcolectric

INCANDESCENT INDICATOR AMBER 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.03

Distributor Stock
Logo for RS
RS
from US$4.03
203
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.15
443
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lamp Base Type Quick Connect
Mounting Hole Dia -
Current Rating -
Supply Voltage 24V
Lens Shape Round with Flat Top
Product Range -
SVHC No SVHC (27-Jun-2018)


C027700FAI Panel Mount Indicators, Bases & Lenses by Bulgin Components

INCANDESCENT INDICATOR, AMBER, 24V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Lamp Base Type Quick Connect
Supply Voltage 24V
Lens Shape Round with Flat Top
SVHC No SVHC (12-Jan-2017)
RoHS Compliant Yes

Alternative Descriptions

LED Panel Mount Indicators C027700 AMBER 24V | Rapid Electronics
10mm amber prominent indicator,24V 22mA | RS
Incandescent Indicator, Amber, 24V | Newark Electronics
LED Panel Mount Indicators Amber 24V | Boersig
Indicator Filament Green Quick Connect | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a C027700FAI?

Additional datasheets, footprints and schematics for C027700FAI are listed on our Part Details page. You can also find images and similar parts to C027700FAI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C027700FAI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C027700FAI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C027700FAI fall under?

The C027700FAI is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to C027700FAI when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C027700FAI you can contact the distributor directly for product support, shipping queries etc.

Is the C027700FAI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C027700FAI have stock available?

Authorised distributors including Rapid Electronics, RS, Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for C027700FAI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C027700FAI often in real-time on the comparison pages.

What if I can't find stock of C027700FAI?

You can fill out our help required form which you can use to request a quote for C027700FAI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay