Status: | Unknown |
---|---|
Series: | 0276AA Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | - |
Illumination Colour | Red |
Mounting Hole Dia | 9.5mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0276AA Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Red |
External Length / Height | 59.2mm |
Lens Diameter | 12mm |
Panel Cutout Diameter | 9.5mm |
Panel Thickness Max | 2.8mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 0276AA Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Illumination Colour | Red |
Mounting Hole Dia | 9.5mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0276AA Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Neon Indicator, Red | Newark Electronics |
NEON INDICATOR, RED | element14 |
Where can I find additional details, specifications and documents for a C0276AARED?
Additional datasheets, footprints and schematics for C0276AARED are listed on our Part Details page. You can also find images and similar parts to C0276AARED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0276AARED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0276AARED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0276AARED fall under?
The C0276AARED is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C0276AARED when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0276AARED you can contact the distributor directly for product support, shipping queries etc.
Is the C0276AARED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0276AARED have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C0276AARED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0276AARED often in real-time on the comparison pages.
What if I can't find stock of C0276AARED?
You can fill out our help required form which you can use to request a quote for C0276AARED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.