Status: | Unknown |
---|---|
Series: | 0276AA Series |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 250V |
---|---|
Lamp Base Type | - |
Illumination Colour | Green |
Mounting Hole Dia | 9.5mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0276AA Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Green |
External Length / Height | 59.2mm |
Lens Diameter | 12mm |
Panel Cutout Diameter | 9.5mm |
Panel Thickness Max | 2.8mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 0276AA Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Illumination Colour | Green |
Mounting Hole Dia | 9.5mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0276AA Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a C0276AAGREEN?
Additional datasheets, footprints and schematics for C0276AAGREEN are listed on our Part Details page. You can also find images and similar parts to C0276AAGREEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0276AAGREEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0276AAGREEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0276AAGREEN fall under?
The C0276AAGREEN is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C0276AAGREEN when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0276AAGREEN you can contact the distributor directly for product support, shipping queries etc.
Is the C0276AAGREEN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0276AAGREEN have stock available?
There is no stock from authorised distributors for C0276AAGREEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0276AAGREEN often in real-time on the comparison pages.
What if I can't find stock of C0276AAGREEN?
You can fill out our help required form which you can use to request a quote for C0276AAGREEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.