Status: | Unknown |
---|---|
Series: | 0275 Series |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.41
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.08
|
867
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
792
in stock
|
Buy Now | |
element14
from US$5.40
|
792
in stock
|
Buy Now | |
Farnell
from US$3.52
|
792
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Amber |
Mounting Hole Dia | 10mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0275 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Amber |
External Length / Height | 57.8mm |
Lens Diameter | 13.2mm |
Panel Cutout Diameter | 10mm |
Panel Thickness Max | 12mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 0275 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Amber |
Mounting Hole Dia | 10mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0275 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
LED Panel Mt. Indicators C027500 AMBER 230V T0233 | Rapid Electronics |
Indicator: with neon lamp | Transfer Multisort Elektronik |
Neon Indicator, Amber | Newark Electronics |
10.0mm Panel Cut Out, 13.3mm or 15.6mm B | RS |
C027500 AMBER 230V T0233 | Boersig |
Where can I find additional details, specifications and documents for a C027500NAF?
Additional datasheets, footprints and schematics for C027500NAF are listed on our Part Details page. You can also find images and similar parts to C027500NAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C027500NAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C027500NAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C027500NAF fall under?
The C027500NAF is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C027500NAF when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C027500NAF you can contact the distributor directly for product support, shipping queries etc.
Is the C027500NAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C027500NAF have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for C027500NAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C027500NAF often in real-time on the comparison pages.
What if I can't find stock of C027500NAF?
You can fill out our help required form which you can use to request a quote for C027500NAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.