Status: | Unknown |
---|---|
Series: | 0275 Series |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.41
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.93
|
1,468
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
569
in stock
|
Buy Now | |
element14
from US$5.40
|
569
in stock
|
Buy Now | |
Farnell
from US$4.32
|
569
in stock
|
Buy Now | |
Distrelec
from US$3.63
|
225
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Red |
Mounting Hole Dia | 10mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0275 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Red |
External Length / Height | 57.8mm |
Lens Diameter | 13.2mm |
Panel Cutout Diameter | 10mm |
Panel Thickness Max | 12mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 0275 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Red |
Mounting Hole Dia | 10mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0275 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Indicator: with neon lamp | Transfer Multisort Elektronik |
Neon Indicator, Red | Newark Electronics |
NEON INDICATOR, RED | element14 |
Bulgin Limited Indicator Neon 230V 20mA Red | Distrelec |
10.0mm Panel Cut Out, 13.3mm or 15.6mm B | RS |
C027500 RED 230V T0233 BEZEL | Boersig |
Where can I find additional details, specifications and documents for a C027500NAE?
Additional datasheets, footprints and schematics for C027500NAE are listed on our Part Details page. You can also find images and similar parts to C027500NAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C027500NAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C027500NAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C027500NAE fall under?
The C027500NAE is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C027500NAE when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C027500NAE you can contact the distributor directly for product support, shipping queries etc.
Is the C027500NAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C027500NAE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for C027500NAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C027500NAE often in real-time on the comparison pages.
What if I can't find stock of C027500NAE?
You can fill out our help required form which you can use to request a quote for C027500NAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.