Status: | Unknown |
---|---|
Series: | 0180AA Series |
RoHS: | Unknown |
Supply Voltage | 130V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Green |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0180AA Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Green |
External Length / Height | 37.5mm |
Lens Diameter | 12mm |
Panel Cutout Diameter | 12.7mm |
Panel Thickness Max | 19mm |
Supply Voltage V AC | 130V |
Status: | Unknown |
---|---|
Series: | 0180AA Series |
RoHS: | Compliant |
Supply Voltage | 130V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Green |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0180AA Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
C0180Aa Green 110V/Elektron/Arcolectric |Arcolectric (Bulgin Limited) C0180AANAH | Newark Electronics |
Where can I find additional details, specifications and documents for a C0180AANAH?
Additional datasheets, footprints and schematics for C0180AANAH are listed on our Part Details page. You can also find images and similar parts to C0180AANAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0180AANAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0180AANAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0180AANAH fall under?
The C0180AANAH is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C0180AANAH when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0180AANAH you can contact the distributor directly for product support, shipping queries etc.
Is the C0180AANAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0180AANAH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C0180AANAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0180AANAH often in real-time on the comparison pages.
What if I can't find stock of C0180AANAH?
You can fill out our help required form which you can use to request a quote for C0180AANAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.