Status: | Unknown |
---|---|
Series: | C-RJFTV 38999 Series III |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 1.5m |
Cable Length - Imperial | 4.9ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | - |
Product Range | C-RJFTV 38999 Series III |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Type | RJ45 |
Gender | Plug |
No. of Contacts | 8 Contact |
Ethernet Cable, Rj45 Plug, Cat5E, 1.5M | Newark Electronics |
ETHERNET CABLE, RJ45 PLUG, CAT5E, 1.5M | element14 |
Where can I find additional details, specifications and documents for a C-RJFTV5E1706MG15?
Additional datasheets, footprints and schematics for C-RJFTV5E1706MG15 are listed on our Part Details page. You can also find images and similar parts to C-RJFTV5E1706MG15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-RJFTV5E1706MG15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-RJFTV5E1706MG15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-RJFTV5E1706MG15 fall under?
The C-RJFTV5E1706MG15 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to C-RJFTV5E1706MG15 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-RJFTV5E1706MG15 you can contact the distributor directly for product support, shipping queries etc.
Is the C-RJFTV5E1706MG15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-RJFTV5E1706MG15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C-RJFTV5E1706MG15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-RJFTV5E1706MG15 often in real-time on the comparison pages.
What if I can't find stock of C-RJFTV5E1706MG15?
You can fill out our help required form which you can use to request a quote for C-RJFTV5E1706MG15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.