Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
650
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
4,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,990
in stock
|
Buy Now | |
element14
from US$0.29
|
2,990
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,990
in stock
|
Buy Now | |
Distrelec
from US$3.84
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$232.05
|
1
in stock
|
Buy Now | |
Sager
from US$9.31
|
-
|
Buy Now |
Insulator Colour | - |
---|---|
Product Range | C Series |
Wire Size AWG Min | - |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10.52mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Terminal, Butt Splice, 8 Awg, Uninsul | Newark Electronics |
TERMINAL, BUTT SPLICE, 8 AWG, UNINSUL | element14 |
Butt splice 8 AWG non-insulated | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a C-8?
Additional datasheets, footprints and schematics for C-8 are listed on our Part Details page. You can also find images and similar parts to C-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-8 fall under?
The C-8 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to C-8 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-8 you can contact the distributor directly for product support, shipping queries etc.
Is the C-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-8 often in real-time on the comparison pages.
What if I can't find stock of C-8?
You can fill out our help required form which you can use to request a quote for C-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.