Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
Accessory Type | LED Holder |
External Diameter | 0.312" |
External Length | 6.86mm |
For Use With | T-1-3/4 (5mm) LEDs |
Holder Colour | Black |
LED Holder, Panel Mount Clip, 5 mm, Black Poly Prop | Bivar Inc. C-175 | RS Americas |
Panel Mount LED Holder 5 mm Black Poly | RS |
LED holder | Transfer Multisort Elektronik |
Led Holder, 0.312", Black, 5Mm Led | Newark Electronics |
33R2770 | element14 |
LED HOLDER, 0.312", BLACK, 5MM LED | Farnell |
Where can I find additional details, specifications and documents for a C-175?
Additional datasheets, footprints and schematics for C-175 are listed on our Part Details page. You can also find images and similar parts to C-175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-175 fall under?
The C-175 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to C-175 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-175 you can contact the distributor directly for product support, shipping queries etc.
Is the C-175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-175 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for C-175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-175 often in real-time on the comparison pages.
What if I can't find stock of C-175?
You can fill out our help required form which you can use to request a quote for C-175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.